Low input Offset Voltage: 10 µV Max. Zero Drift: 0.07 µV/°C Max. Low Noise: 1.1 µV. Low Quiescent Current: 17 µA Typical at 3.3 V. Power Supply Voltage: 1.8 V to 5.5 V. Rail-to-Rail Input and Output Voltage
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 5
Typical Single Supply Voltage = 1.8 - 5.5 V
Typical Gain Bandwidth Product = 350kHz
Output Type = Rail to Rail
Typical Slew Rate = 0.1V/µs
Low input Offset Voltage: 10 µV Max. Zero Drift: 0.07 µV/°C Max. Low Noise: 1.1 µV. Low Quiescent Current: 17 µA Typical at 3.3 V. Power Supply Voltage: 1.8 V to 5.5 V. Rail-to-Rail Input and Output Voltage
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 5
Typical Single Supply Voltage = 1.8 - 5.5 V
Typical Gain Bandwidth Product = 350kHz
Output Type = Rail to Rail
Typical Slew Rate = 0.1V/µs
Delivery on production packaging - Reel. This product is non-returnable.
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082458-NCS333SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.1 V/μs
Current - Input Bias: 60pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 17μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Precision Amplifiers PRECISION OP-AMP
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 8742418 | NCS333SN2T1G | NCS333SN2T1G | NCS333SN2T1GOSDKR-ND | 1082458-NCS333SN2T1G | NCS333SN2T1G | NCS333SN2T1G |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SN2T1G | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | ||||
Slew Rate | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | ||
Package Type | SOT-23 | -40degC ~ 105degC | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
Number of Pins | 5 |