Product Details
The AD600/AD602 dual channel, low noise, variable gain amplifiers are optimized for use in ultrasound imaging systems, but are applicable to any application requiring precise gain, low noise and distortion, and wide bandwidth. Each independent channel provides a gain of 0 dB to +40 dB in the AD600 and -10 dB to +30 dB in the AD602. The lower gain of the AD602 results in an improved signal-to-noise ratio (SNR) at the output. However, both products have the same 1.4 nV/√Hz input noise spectral density. The decibel gain is directly proportional to the control voltage, accurately calibrated, and supply and temperature-stable.
To achieve the difficult performance objectives, a proprietary circuit form, the X-AMP®, was developed. Each channel of the X-AMP comprises a variable attenuator of 0 dB to -42.14 dB followed by a high speed fixed gain amplifier. In this way, the amplifier never has to cope with large inputs, and can benefit from the use of negative feedback to precisely define the gain and dynamics. The attenuator is realized as a 7-stage R-2R ladder network having an input resistance of 100 W , laser trimmed to ±2%. The attenuation between tap points is 6.02 dB; the gain-control circuit provides continuous interpolation between these taps. The resulting control function is linear in dB.
The gain-control interfaces are fully differential, providing an input resistance of ~15 M W and a scale factor of 32 dB/V (that is, 31.25 mV/dB) defined by an internal voltage reference. The response time of this interface is less than 1 µs. Each channel also has an independent gating facility that optionally blocks signal transmission and sets the dc output level to within a few millivolts of the output ground. The gating control input is TTL- and CMOS-compatible.
The maximum gain of the AD600 is 41.07 dB, and the maximum gain of the AD602 is 31.07 dB; the -3 dB bandwidth of both models is nominally 35 MHz, essentially independent of the gain. The SNR for a 1 V rms output and a 1 MHz noise bandwidth is typically 76 dB for the AD600 and 86 dB for the AD602. The amplitude response is flat within ±0.5 dB from 100 kHz to 10 MHz; over this frequency range, the group delay varies by less than ±2 ns at all gain settings.
Each amplifier channel can drive 100 W load impedances with low distortion. For example, the peak specified output is ±2.5 V minimum into a 500 W load, or ±1 V into a 100 W load. For a 200 W load in shunt with 5 pF, the total harmonic distortion for a ±1 V sinusoidal output at 10 MHz is typically -60 dBc.
The AD600J/AD602J are specified for operation from 0°C to 70°C and are available in 16-lead PDIP (N) and 16-lead SOIC packages. The AD600A/AD602A are specified for operation from -40°C to +85°C and are available in 16-lead CERDIP (Q) and 16-lead SOIC packages. The AD600S/AD602S are specified for operation from -55°C to +125°C, are available in a 16-lead CERDIP (Q) package, and are MIL-STD-883 compliant. The AD600S/AD602S are also available under DESC SMD 5962-94572.
AD600 - Gain Range: 0 dB to 40 dB
AD602 - Gain Range: -10 dB to + 30 dB
IC VARIABLE GAIN 2 CIRC 16SOIC
Special Purpose Amplifiers DUAL VARIABLE GAIN AMP IC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 143956-AD600ARZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 35MHz
Amplifier Type: Variable Gain
Slew Rate: 275 V/μs
Current - Input Bias: 350nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.75 V to 5.25 V
Operating Supply Current: 11mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 2 Circuit 16-SOIC
Variable Gain Amplifier 2 Circuit 16-SOIC
Variable Gain Amp Dual5.25V - Amplifiers & Comparators - Voltage Controlled Amplifiers
Variable Gain Amp Dual5.25V - Amplifiers & Comparators - Voltage Controlled Amplifiers
Variable Gain Amp Dual5.25V - Amplifiers & Comparators - Voltage Controlled Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
IC OPAMP VGA 2 CIRCUIT 16SOIC
IC VARIABLE GAIN 2 CIRC 16SOIC
AD600 - Dual, Low Noise, Wideband Variable Gain Amplifier
PROGRAMMABLE GAIN AMPLIFIER ROHS COMPLIANT: YES
Analog Devices, Inc. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | RS Components, Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD600ARZ | AD600ARZ | AD600ARZ | 143956-AD600ARZ | 505-AD600ARZ-ND | AD600ARZ | 7096036 | AD600ARZ | AD600ARZ | AD600ARZ | 60AK6713 |
Product Name | Dual, Low Noise, Wideband Variable Gain Amplifier, 0 dB To +40 dB Gain | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD600ARZ | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Programmable Gain Amplifier Rohs Compliant Analog Devices | ||
Device Type | Variable Gain Amplifiers | ||||||||||
Standards and Certifications | RoHS | RoHS | |||||||||
Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | ||||||
Bandwidth | 35 MHz | 35 MHz | 35 MHz | ||||||||
Supply Voltage (VS) | 4.75 to 5.25 volts | ? to 5.25 volts | 9.5 volts |