Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | BU7242SFVM | BU7242SFVM |
Product Name | Low Power Input-Output Full Swing Operational Amplifier | Low Power Input-Output Full Swing Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 95 V/V | 90 V/V |
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
Source Current (IS) | 0.1800 milliamps | 0.0100 milliamps |
VOS | 9 millivolts | 11 millivolts |