IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit - 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Exar Corporation
Win Source Part Number: 1029408-CLC2058ISO8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 3.55MHz
Amplifier Type: Voltage Feedback
Slew Rate: 2.8 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | CLC2058ISO8X | CLC2058ISO8X | CLC2058ISO8X | CLC2058ISO8X | 1016-1950-6-ND | 1029408-CLC2058ISO8X |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2058ISO8X |
Slew Rate | 2.80E-6 V/µs | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | ||
Package Type | 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | |
Life Cycle Stage | Removed | Removed; Obsolete | Active | |||
Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||
Bandwidth | 3.55 MHz | 3.55 MHz | 5.5 MHz |