Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025361-NJM3403AM
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DMP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14DMP
General Purpose Amplifier 4 Circuit 14-DMP
IC OPAMP GP 4 CIRCUIT 14DMP
General Purpose Amplifier 4 Circuit 14-DMP
Operational Amplifiers - Op Amps Quad Single Supply
Win Source Electronics | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 025361-NJM3403AM | NJM3403AM | 2129-NJM3403AM-ND | NJM3403AM | NJM3403AM | NJM3403AM |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3403AM | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
Supply Voltage (VS) | 4 to 36 volts | 4 volts | ||||
Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | ||
VOS | 2 millivolts | 2 millivolts | ||||
IBIAS | 0.0700 µA | 0.0700 µA | ||||
GBW | 1.2 MHz | 1.2 MHz |