Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC 0 to 70
TLV2432 Dual advanced LinCMOS rail-to-rail output 10V op amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Micropower
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270067-TLV2432CD
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 100μA
Amplifier Type: General Purpose
Slew Rate: 0.25V/μs
Gain Bandwidth Product: 550kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2432
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 10V, ±1.35V ~ 5V
IC CMOS 2 CIRCUIT 8SOIC
IC, OP AMP, DUAL RRIO, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.25V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | TLV2432CD | TLV2432CD | TLV2432CD | TLV2432CD | 296-10548-5-ND | 1270067-TLV2432CD | TLV2432CD | 28AH5463 |
Product Name | TLV2432 Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CD | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Dual Rrio, Smd, Soic8; No. Of Amplifiers Texas Instruments | |
Standards | RoHS | RoHS | RoHS | RoHS | ||||
Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 2.7 volts | 2.7 to 10 volts | ||||
VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
Quiescent Current (IQ) | 125 microamps | |||||||
CMRR | 70 dB |