High Temperature Low Power, Precision Instrumentation Amplifier 8-CFP -55 to 210
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CFP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CFP
IC INST AMP 1 CIRCUIT 8CFP
Manufacturer: Texas Instruments
Win Source Part Number: 776803-INA333SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Family Name: INA333
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 8-CFP
Output Current per Channel: 55mA
SR - Slew Rate: 0.16 V/μs
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 8CFP
Texas Instruments | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | INA333SHKQ | INA333SHKQ | 296-43527-5-ND | INA333SHKQ | 776803-INA333SHKQ | INA333SHKQ |
Product Name | INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333SHKQ | Integrated Circuits |
Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||
CMRR | 100 dB | |||||
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | |||
IBIAS | 0.0014 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | ||
Input Voltage Noise (Vn) | 55 nV/rt.Hz |