Product Details
The AD8209 is a single-supply difference amplifier ideal for amplifying and low-pass filtering small differential voltages in the presence of a large common-mode voltage. The input common-mode voltage range extends from −2 V to +45 V at a single +5 V supply. The AD8209 is qualified per AEC-Q100 specifications. The amplifier offers enhanced input overvoltage and ESD protection, and includes EMI filtering.
Automotive applications demand robust, precision components for improved system control. The AD8209 provides excellent ac and dc performance, minimizing errors in the application. Typical offset and gain drift in the MSOP package are less than 5 μV/°C and 10 ppm/°C, respectively. The device also delivers a minimum CMRR of 80 dB from dc to 10 kHz.
The AD8209 features an externally accessible 100 kΩ resistor at the output of the preamplifier (A1), which can be used for low-pass filtering and for establishing gains other than 14.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013386-AD8209WBRMZ-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Differential
Slew Rate: 1 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.6mA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Analog Devices, Inc. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD8209WBRMZ-RL | 1013386-AD8209WBRMZ-RL | AD8209WBRMZ-RL | AD8209WBRMZ-RL | AD8209WBRMZ-RLTR-ND | AD8209WBRMZ-RL |
Product Name | High Voltage, Precision Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8209WBRMZ-RL | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
Device Type | Current Sense Amplifier; Differential Amplifiers | |||||
Standards and Certifications | RoHS | |||||
Package Type | MSOP | SOP; MSOP; 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | |
Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 volts | ||||
Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps |