Body Features Angular Sensing Range (DEG) : 325 Weight (OZ) : .7
Configuration Features Electrical Connection : Gold Plated Brass Terminals
Dimensions Shaft Diameter : 3.18 MM [.125 INCH ]
Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output Current (Max) (MAMP) : 10 mA Rotary Displacement Sensor - Potentiometer Supply Voltage (VDC) : 3.3 - 48
Other Bearings : ABEC 3 Precision Non Repeatability and Hysterisis : Mechanical Backlash < .1° Non-Linearity (FSO) (PCT) : ±.5 Output Voltage Range : Ratiometric (0-Vsupply) Sensitivity : Virtually Infinite Torque (INLBS) : .2
Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing
Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-87 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Body Features
- Angular Sensing Range (DEG) : 325
- Weight (OZ) : .7
Configuration Features
- Electrical Connection : Gold Plated Brass Terminals
Dimensions
- Shaft Diameter : 3.18 MM [.125 INCH ]
Electrical Characteristics
- Input Current (WATT) : Vsupply/5KΩ
- Output Current (Max) (MAMP) : 10 mA
- Rotary Displacement Sensor - Potentiometer Supply Voltage (VDC) : 3.3 - 48
Other
- Bearings : ABEC 3 Precision
- Non Repeatability and Hysterisis : Mechanical Backlash < .1°
- Non-Linearity (FSO) (PCT) : ±.5
- Output Voltage Range : Ratiometric (0-Vsupply)
- Sensitivity : Virtually Infinite
- Torque (INLBS) : .2
Packaging Features
- Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing
Product Type Features
- Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-87 - 257 DEGF ]
- Temperature Coefficient of Output (PPMC) : 400