Littelfuse, Inc. TRIAC TO-220 ISO 16A BTA16-600SW3G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAC TO-220 ISO 16A - BTA16-600SW3G - Littelfuse, Inc.
Chicago, IL, United States
TRIAC TO-220 ISO 16A
BTA16-600SW3G
TRIAC TO-220 ISO 16A BTA16-600SW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required.Features:Bl ocking Voltage to 800 VOn-State Current Rating of 16 A RMS at 80°CUniform Gate Trigger Currents in Three QuadrantsHigh Immunity to dV/dt 250 V/µs minimum at 110°CMinimizes Snubber Networks for ProtectionIndustry Standard TO-220AB PackageInternally Isolated (2500 VRMS)UL Registered - File #E69369Benefits:Low leakage at high voltageApplications: AC Motor controlEnd Products:White goods

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required.Features:Blocking Voltage to 800 VOn-State Current Rating of 16 A RMS at 80°CUniform Gate Trigger Currents in Three QuadrantsHigh Immunity to dV/dt 250 V/µs minimum at 110°CMinimizes Snubber Networks for ProtectionIndustry Standard TO-220AB PackageInternally Isolated (2500 VRMS)UL Registered - File #E69369Benefits:Low leakage at high voltageApplications:AC Motor controlEnd Products:White goods

Supplier's Site Datasheet
Discrete Semiconductor - BTA16-600SW3G - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
BTA16-600SW3G
Discrete Semiconductor BTA16-600SW3G
4 QUADRANT LOGIC LEVEL TRIAC, 60

4 QUADRANT LOGIC LEVEL TRIAC, 60

Supplier's Site Datasheet
Triacs - BTA16-600SW3G - 913661-BTA16-600SW3G - Win Source Electronics
Yishun, Singapore
Triacs - BTA16-600SW3G
913661-BTA16-600SW3G
Triacs - BTA16-600SW3G 913661-BTA16-600SW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 913661-BTA16-600SW3G Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 16 A Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: BTA16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: BTA16600SW3G, BTA16-600SW3GOS, BTA16-600SW3G-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 913661-BTA16-600SW3G
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 16 A Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BTA16
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: BTA16600SW3G, BTA16-600SW3GOS, BTA16-600SW3G-ND

Supplier's Site Datasheet
TRIACs - BTA16-600SW3GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB

Supplier's Site Datasheet
 - 7532585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Triac,600V,16A,3-qua drant,TO220AB - Discrete Semiconductors - TRIACs Delivery on production packaging - Tube. This product is non-returnable.

Triac,600V,16A,3-quadrant,TO220AB - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7532585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Triac,600V,16A,3-qua drant,TO220AB - Discrete Semiconductors - TRIACs

Triac,600V,16A,3-quadrant,TO220AB - Discrete Semiconductors - TRIACs

Supplier's Site
Sheung Wan, Hong Kong
Triacs ISO TO220 16A 10MA TRIAC

Triacs ISO TO220 16A 10MA TRIAC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. LIXINC Electronics Co., Limited Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number BTA16-600SW3G BTA16-600SW3G 913661-BTA16-600SW3G BTA16-600SW3GOS-ND 7532585P BTA16-600SW3G
Product Name TRIAC TO-220 ISO 16A Discrete Semiconductor Triacs - BTA16-600SW3G TRIACs Triacs
VDRM 600 volts 600 volts 600 volts
IGT 10 mA 10 mA 10 mA
IT(RMS) 16 amps 16 amps 16 amps
Package Type Bulk TO-220AB TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRIAC TO-220 ISO 12A - BTA12-800BW3G - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 800 volts
IGT 50 mA
View Details
5 suppliers
Capsule Type Series - Medium Voltage Thyristors - K2095ZC420 - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type W13
Operating Temperature 125 C (257 F)
View Details
6 Amp Sensitive, Standard, & Alternistor (High Commutation) Triacs - Q4006R5 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 400 volts
VTM 1.6 volts
View Details
Dual port negative voltage tracking SLIC protector SOP-8 - B61089QDR - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
Standards and Certifications RoHS
View Details
3 suppliers