This component is designed to protect two different SLIC (Subscriber Line Interface Card) tip/ring pairs with independent voltage tracking for each pair. This B61089QDR will protect the SLIC interface against lightning induced surge and power fault events. It contains fast switching crowbarring structures for negative events and a simple fast switching diode structure for positive events. It is compatible with the Basic Levels of ITU K.20 and K.21. For compliance with the Enhanced Levels of ITU, TIA 968-B, or GR-1089, an additional series resistor in the tip and ring leads may be required. The SLIC chipset voltage reference may change as the on-hook/off-hook line condition changes. Therefore, this component is referenced to the - VBAT so that its negative protection threshold follows this changing reference voltage level. This B610989QDR utilizes a transistor gain network so that a low 5 mA current level will activate the thyristor based portion of this protector component during negative events. This also allows an easier turn on during slow rising power fault events. For all positive disturbances, the fast switching diode connected to earth reference will provide the needed protection. Features: Dual port negative voltage tracking programmable component Supports battery voltages down to -170V Low gate triggering current 5 mA max Fails in a short circuit condition when it is surged in excess of its ratings to protect all downstream equipment Surge capability does not degrade after multiple surge events within its ratings High holding current 150 mA min Specified 2/10 limiting voltage Integrated diodes for positive surge protection ESD Immunity(HBM):JESD22
Thyristor Surge Protection Devices (TSPD) 2 Port -170V SLIC protector
Win Source Part Number: 1047846-B61089QDR
Category: Circuit Protection>TVS - Thyristors
Series: SIDACtor®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 100pF
Current - Peak Pulse (10/1000µs): 35 A
Number of Elements: 4
Voltage - Off State: 170V
Voltage - Breakover: 115V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 170 A
Package / Case: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9946TR,F9946DKR,-B6
Littelfuse, Inc. | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|
Product Category | Thyristors | Thyristors | Thyristors |
Product Number | B61089QDR | B61089QDR | 1047846-B61089QDR |
Product Name | Dual port negative voltage tracking SLIC protector SOP-8 | Thyristor Surge Protection Devices (TSPD) | Circuit Protection - TVS - Thyristors |
Thyristor Type | SCR; Sidac | Sidac |