TRIAC 400V 4A TO202
TRIAC Bidirectional Thyristor, 4 A RMS Current, 400 V Peak Voltage
TRIAC, BIDIRECTIONAL, 400V, 4A, TO-202; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-202; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:40A; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes
Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Triacs | Triacs | Triacs |
Product Number | NTE5629 | 70215940 | 48T0716 |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC-400VRM 4A TO-202 IGT=3MA | Triac, Bidirectional, 400V, 4A, To-202; Peak Repetitive Off State Voltage Nte Electronics |
Package Type | TO-202 Long Tab | TO-202 | TO-202; TO-202 |
VDRM | 400 volts | 400 volts | |
IGT | 3 mA | ||
VGT | 2 volts |