Littelfuse, Inc. Fast High Efficiency SCR up to 1200V CLE20E1200PC

Description
The Fast High Efficiency SCR series offers thyristors in various packages with fast turn off characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast High Efficiency SCR up to 1200V - CLE20E1200PC - Littelfuse, Inc.
Chicago, IL, United States
Fast High Efficiency SCR up to 1200V
CLE20E1200PC
Fast High Efficiency SCR up to 1200V CLE20E1200PC
The Fast High Efficiency SCR series offers thyristors in various packages with fast turn off characteristics and breakdown voltages up to 1200V.

The Fast High Efficiency SCR series offers thyristors in various packages with fast turn off characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number CLE20E1200PC
Product Name Fast High Efficiency SCR up to 1200V
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Capsule Type Series - Medium Voltage Thyristors - K1947ZD450 - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type W46
Operating Temperature 125 C (257 F)
View Details
Asymmetrical Multiport SIDACtor® - MS-013 - A1225UA4 - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
View Details
TRIAC TO-220 ISO 16A - BTA16-800BW3G - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 800 volts
IGT 50 mA
View Details
6 suppliers
Capsule Type Series - Medium Voltage Thyristors - K2085TE600 - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type W82
Operating Temperature 125 C (257 F)
View Details