NPN Silicon RF Transistor
Summary of Features
Potential Applications
Designers who used this product also designed with
1
2
3
4
5
Manufacturer: Infineon Technologies
Win Source Part Number: 095305-BFR93A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10.5dB to 15.5dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB to 2.6dB @ 900MHz to 1.8GHz
Family Name: BFR93A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Maximum Current Collector: 90mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 30mA, 8V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBR911LT1; 2SC4186T64; 2SC3356-A;
Introduction Date: December 12, 1996
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
NPN bipolar RF BFR93A 6GHz - Discrete Semiconductors - Bipolar Transistors
NPN bipolar RF BFR93A 6GHz - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.
NPN bipolar RF BFR93A 6GHz - Discrete Semiconductors - Bipolar Transistors
Infineon Technologies AG | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
Product Number | BFR93A | 095305-BFR93A | 4452225 | 9114726 |
Product Name | High Linearity RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFR93A | ||
Package Type | SOT23; SOT23 | SOT3; PG-SOT323-3 | SOT23; SOT-23 | SOT23; SOT-23 (TO-236AB) |
Packing Method | Tape Reel; TAPE & REEL | |||
Polarity | NPN; NPN | NPN | NPN | |
IC(max) | 90 milliamps | 35 milliamps |