NPN Darlington Power Trans 100V 8A DPAK - Discrete Semiconductors - Darlington Transistors
NPN Darlington Power Trans 100V 8A DPAK - Discrete Semiconductors - Darlington Transistors
Delivery on production packaging - Reel. This product is non-returnable.
100V 1000@4V,4A NPN 8A 1.75W DPAK Darlington Transistors ROHS
Manufacturer: ON Semiconductor
Win Source Part Number: 102167-NJVMJD122T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 8A, 80mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Darlington Transistors BIP DPAK NPN 8A 100V TR
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 4MHz 1.75W Surface Mount DPAK
POWER BIPOLAR TRANSISTOR, 8A, 10
TRANS NPN DARL 100V 8A DPAK
RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Darlington Transistors | Darlington Transistors | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
Product Number | 7905444 | NJVMJD122T4G | 102167-NJVMJD122T4G | NJVMJD122T4G | NJVMJD122T4GOSCT-ND | NJVMJD122T4G | NJVMJD122T4G |
Product Name | Triode/MOS Tube/Transistor >> Darlington Transistors | TRANSISTORS - Transistors (BJT) - Single - NJVMJD122T4G | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | |||
VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||
Package Type | DPAK (TO-252) | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
Number of units in IC | 1 | ||||||
hfe | 1000 |