Manufacturer: STMicroelectronics
Win Source Part Number: 038520-ULN2064B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Family Name: ULN2064B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PowerDIP (20x7.10)
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.4V @ 2mA, 1.25A
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): TD62064AP(F,5,J,S); TD62064APG(5,J,S); TD62064APG; E-ULN2066B; ULN2068B; ULN2064B;
Introduction Date: April 01, 1993
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 50V 1.75A 1W Through Hole 16-PowerDIP (20x7.10)
TRANS 4NPN DARL 50V 1.75A 16DIP
Darlington transistor power drivers are high-voltage, high-current switch arrays containing multiple open-collector Darlington pairs and integral suppression diodes for inductive loads. The high current rating of each output is 500 mA or higher. The inputs are pinned opposite the outputs in the IC package to simplify the application board layout. The interface is standard logic level for TTL or CMOS.
Transistor Type = NPN
Maximum Continuous Collector Current = 1.75 A
Maximum Collector Emitter Voltage = 50 V
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Transistor Configuration = Common Emitter
Number of Elements per Chip = 4
Maximum Collector Emitter Saturation Voltage = 1.4 V
Width = 7.1mm
Darlington transistor power drivers are high-voltage, high-current switch arrays containing multiple open-collector Darlington pairs and integral suppression diodes for inductive loads. The high current rating of each output is 500 mA or higher. The inputs are pinned opposite the outputs in the IC package to simplify the application board layout. The interface is standard logic level for TTL or CMOS.
Transistor Type = NPN
Maximum Continuous Collector Current = 1.75 A
Maximum Collector Emitter Voltage = 50 V
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Transistor Configuration = Common Emitter
Number of Elements per Chip = 4
Maximum Collector Emitter Saturation Voltage = 1.4 V
Width = 7.1mm
Delivery on production packaging - Tube. This product is non-returnable.
Darlington transistor power drivers are high-voltage, high-current switch arrays containing multiple open-collector Darlington pairs and integral suppression diodes for inductive loads. The high current rating of each output is 500 mA or higher. The inputs are pinned opposite the outputs in the IC package to simplify the application board layout. The interface is standard logic level for TTL or CMOS.
Transistor Type = NPN
Maximum Continuous Collector Current = 1.75 A
Maximum Collector Emitter Voltage = 50 V
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Transistor Configuration = Common Emitter
Number of Elements per Chip = 4
Maximum Collector Emitter Saturation Voltage = 1.4 V
Minimum Operating Temperature = -20 °C
Darlington Transistors 1.5 Amp Quad Switch
Bipolar (BJT) Array Transistor, Darlington, NPN, 50 V, 1 W, 1.5 A, DIP RoHS Compliant: Yes
Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
Product Number | 038520-ULN2064B | 497-2348-5-ND | ULN2064B | 633638 | ULN2064B | 26M4667 |
Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2064B | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 1 W, 1.5 A, Dip Rohs Compliant Stmicroelectronics | |
Polarity | NPN; 4 NPN Darlington (Quad) | NPN | NPN | NPN | ||
VCEO | 50 volts | 50 volts | 50 volts | |||
IC(max) | 1750 milliamps | 1750 milliamps | ||||
PD | 1000 milliwatts |