Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
DARLINGTON TRANSISTORS
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
2N6053 -- DARLINGTON BJT
New Jersey Semi-Conductor Products, Inc.
Darlington BJT
2N6053
New Jersey Semi-Conductor Products, Inc.
Done
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
Darlington BJT
2N6053
Darlington BJT
2N6053
COMPLEMENTARY SILICON DARLINGTON POWER TRANSISTOR
COMPLEMENTARY SILICON DARLINGTON POWER TRANSISTOR
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Darlington Transistors
Product Number
2N6053
Product Name
Darlington BJT
Unlock Full Specs
to access all available technical data
Similar Products
ROHM Semiconductor GmbH
PNP, SOT-89, -120V -1.5A, Middle Power Transistor
2SAR372P5
Specs
P
D
500 milliwatts
T
J
-55 to 150 C (-67 to 302 F)
Package Type
MPT3
View Details
RS Components, Ltd.
1333362
Specs
Polarity
N-Channel
V
(BR)DSS
20 volts
r
DS
(on)
0.1200 ohms
View Details
Nexperia B.V.
50 V, 100 mA NPN general purpose transistor
2PD601ARW,115
Specs
Polarity
NPN
Package Type
SOT323; SOT323
I
C(max)
100 milliamps
View Details
4
suppliers
Rochester Electronics
ULS2022R/B
Specs
Package Type
DIP16
Packing Method
Tube; Tube
View Details