IGBT Trench Field Stop 600V 80A 375W Through Hole
Manufacturer: STMicroelectronics
Win Source Part Number: 795624-STGWT60V60DF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 375W
Reverse Recovery Time (trr): 74ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 750μJ (on), 550μJ (off)
Input Type: Standard
Gate Charge: 334nC
Td (on/off) @ 25°C: 60ns/208ns
Test Condition: 400V, 60A, 4.7 Ohm, 15V
Family Name: STGWT60V60DF
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 60A
Alternative Parts (Cross-Reference): IXGR50N60BD1; IXSR40N60CD1; IXSX50N60AU1; IXGR50N60A2U1;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IGBT 600V 80A 375W TO3P
IGBT Trench gate,600V 60A/100 deg,TO-3P - Discrete Semiconductors - IGBT Transistors
IGBT Trench gate,600V 60A/100 deg,TO-3P - Discrete Semiconductors - IGBT Transistors
Delivery on production packaging - Tube. This product is non-returnable.
IGBT Transistors 600V 60A Trench Gate Field-Stop IGBT
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | 497-13836-5-ND | 795624-STGWT60V60DF | STGWT60V60DF | 7917677 | STGWT60V60DF |
Product Name | Single IGBTs | IGBTs - Single - STGWT60V60DF | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | TO-3P | ||
Packing Method | Tube | Tube; Tube | Tube; Tube | ||
Structure | Trench Field Stop |