Insulated Gate Bipolar Transistors (IGBT) for motor drive and other high current switching applications.
Maximum Continuous Collector Current = 160 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 454 W
Number of Transistors = 1
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Transistor Configuration = Single
Delivery on production packaging - Tube. This product is non-returnable.
Insulated Gate Bipolar Transistors (IGBT) for motor drive and other high current switching applications.
Maximum Continuous Collector Current = 160 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 454 W
Number of Transistors = 1
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Transistor Configuration = Common Emitter
Insulated Gate Bipolar Transistors (IGBT) for motor drive and other high current switching applications.
Maximum Continuous Collector Current = 160 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 454 W
Number of Transistors = 1
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Transistor Configuration = Single
IGBT Transistors IGBT 1200V 40A FS3 LOW VF
IGBT Trench Field Stop 1200V 160A 454W Through Hole TO-247-3
IGBT 1.2KV 40A TO247-3
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | 1349557P | NGTB40N120S3WG | NGTB40N120S3WGOS-ND | NGTB40N120S3WG |
Product Name | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
Polarity | N-Channel | |||
IC(max) | 160 amps | |||
PD | 454000 milliwatts | |||
Package Type | TO-247; TO-247 | TO-247; TO-247-3 |