IGBT Transistors IGBT
IGBT High Speed 600V 40A TO247A - Discrete Semiconductors - IGBT Transistors
Delivery on production packaging - Tube. This product is non-returnable.
IGBT High Speed 600V 40A TO247A - Discrete Semiconductors - IGBT Transistors
IGBT 600V 40A 178.5W TO-247A
IGBT Trench 600V 40A 178.5W Through Hole TO-247A
Win Source Part Number: 1355795-RJH60F3DPQ-A
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247A
Base Product Number: RJH60F3
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99
Test Condition: 400V, 30A, 5Ohm, 15V
Reverse Recovery Time (trr): 90 ns
Current - Collector (Ic) (Max): 40 A
Voltage - Collector Emitter Breakdown (Max): 600 V
Power - Max: 178.5 W
Input Type: Standard
IGBT Type: Trench
Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A
Td (on/off) @ 25°C: 44ns/65ns
VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | RJH60F3DPQ-A0#T0 | 1243701P | RJH60F3DPQ-A0#T0 | RJH60F3DPQ-A0#T0-ND | 1355795-RJH60F3DPQ-A0#T0 |
Product Name | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | |
Polarity | N-Channel | ||||
IC(max) | 40 amps | ||||
PD | 178500 milliwatts | ||||
Package Type | TO-247; TO-247A | TO-247; TO-247-3 | TO-247; SOT3 |