Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANS NPN 50V 0.8A TO218
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-218
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
Product Number | 2N2222A-JANTX | JANTX2N2222A | 1086-2675-ND |
Product Name | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
Package Type | MIL-PRF-19500/255 | TO-206AA, TO-18-3 Metal Can | |
Packing Method | Bulk; Bulk | ||
IC(max) | 800 milliamps |