Manufacturer: Rohm Semiconductor
Win Source Part Number: 036024-UMT3904T106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
BJT,NPN,40V,0.2A,300
BJT,NPN,40V,0.2A,300
Delivery on production packaging - Reel. This product is non-returnable.
TRANS NPN 40V 0.2A UMT3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount UMT3
Bipolar Transistors - BJT NPN 40V 0.2A
TRANSISTOR,NPN,40V,0
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
Product Number | 036024-UMT3904T106 | 1246897 | UMT3904T106 | UMT3904T106TR-ND | UMT3904T106 | 84R7728 |
Product Name | TRANSISTORS - Transistors (BJT) - Single - UMT3904T106 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor,npn,40V,0.2A,sot-323; Transistor Polarity Rohm | |
Polarity | NPN; NPN | NPN | NPN | NPN | ||
Package Type | SOT3; SOT323; UMT3 | SOT323; SOT-323 (SC-70) | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
IC(max) | 200 milliamps | 200 milliamps | ||||
VCEO | 40 volts | 40 volts |