Bipolar (BJT) Transistor PNP 350V 4A 30MHz 2W Through Hole TO-220
4A PNP Power,Audio Driver, MJE15035G - Discrete Semiconductors - Bipolar Transistors
4A PNP Power,Audio Driver, MJE15035G - Discrete Semiconductors - Bipolar Transistors
4A PNP Power,Audio Driver, MJE15035G - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.
Bipolar Transistors - BJT 4A 350V 50W PNP
Manufacturer: ON Semiconductor
Win Source Part Number: 041664-MJE15035G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 2A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TRANS PNP 350V 4A TO220
TRANS PNP 350V 4A TO220AB
BIPOLAR TRANSISTOR, PNP, -350V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, 350V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-350V; Transition Frequency ft:30MHz; Power Dissipation Pd:50W; DC Collector Current:-4A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
Product Number | MJE15035GOS-ND | 463177 | MJE15035G | 041664-MJE15035G | MJE15035G | MJE15035G | 26K4453 | 82Y6987 |
Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANSISTORS - Transistors (BJT) - Single - MJE15035G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Discrete Semiconductor | Bipolar Transistor, Pnp, -350V, To-220; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, 350V; Transistor Polarity Onsemi | |
Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP | ||
Package Type | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3; TO-220 | TO-3 | ||
IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
VCEO | 350 volts | 350 volts | 350 volts | 350 volts | ||||
VCBO | 350 volts |