Transistor NPN 20V 15mA 1.6MHz SMini3-F2 - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.
Transistor NPN 20V 15mA 1.6MHz SMini3-F2 - Discrete Semiconductors - Bipolar Transistors
TRANS NPN 20V 0.05A SMINI3
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
Product Number | 7602906P | DSC5G03T0L |
Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
Polarity | NPN | |
Package Type | SMini3 F2 B | |
IC(max) | 50 milliamps | 50 milliamps |
VCEO | 20 volts | 20 volts |