TRANS NPN 800V 3A TO220F-3
FJPF5027 - NPN Silicon Transistor
Transistor, Fairchild, FJPF5027OTU - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.
Transistor, Fairchild, FJPF5027OTU - Discrete Semiconductors - Bipolar Transistors
Transistor, Fairchild, FJPF5027OTU - Discrete Semiconductors - Bipolar Transistors
FJPF Series NPN 40 W 800 V 3 A Flange Mount Power Transistor - TO-220F
TRANS NPN 800V 3A TO-220F
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 40W Through Hole TO-220F-3
Manufacturer: ON Semiconductor
Win Source Part Number: 806728-FJPF5027OTU
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 40W
Transistor Type: NPN
Frequency - Transition: 15MHz
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 300mA, 1.5A
Part Number Series: FJPF5027
DC Current Gain (hFE) (Min) at Ic, Vce: 20 at 200mA, 5V
Bipolar Transistors - BJT NPN Silicon Trans
TRANS, NPN, 800V, 3A, 150DEG C, 40W ROHS COMPLIANT: YES
Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | RS Components, Ltd. | Utmel Electronic Limited | LIXINC Electronics Co., Limited | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors |
Product Number | FJPF5027OTU | FJPF5027OTU | 8070915P | 598-FJPF5027OTU | FJPF5027OTU | FJPF5027OTU-ND | 806728-FJPF5027OTU | FJPF5027OTU | 54AH8714 |
Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | FJPF Series NPN 40 W 800 V 3 A Flange Mount Power Transistor - TO-220F | Discrete Semiconductor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJPF5027OTU | Bipolar Transistors - BJT | Trans, Npn, 800V, 3A, 150Deg C, 40W Rohs Compliant Onsemi | ||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | ||||||
IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||||
VCEO | 800 volts | 800 volts | 800 volts | ||||||
Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN | NPN | ||
Package Type | TO-220; TO-220-3FP | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-3 |