onsemi Single Bipolar Transistors BC857BWT1G

Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC857BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWT1GOSDKR-ND
Single Bipolar Transistors BC857BWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Supplier's Site Datasheet
Single Bipolar Transistors - BC857BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWT1GOSCT-ND
Single Bipolar Transistors BC857BWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Supplier's Site Datasheet
Single Bipolar Transistors - BC857BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BWT1GOSTR-ND
Single Bipolar Transistors BC857BWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Supplier's Site Datasheet
 - BC857BWT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, PNP

Small Signal Bipolar Transistor, 0.1A, 45V, PNP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BWT1G
Bipolar Transistors - BJT BC857BWT1G
Bipolar Transistors - BJT 100mA 50V PNP

Bipolar Transistors - BJT 100mA 50V PNP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BWT1G
TRANS PNP 45V 0.1A SC70-3

TRANS PNP 45V 0.1A SC70-3

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G - 100995-BC857BWT1G - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G
100995-BC857BWT1G
TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G 100995-BC857BWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 100995-BC857BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100995-BC857BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
 - 8009660 - RS Components, Ltd.
Corby, Northants, United Kingdom
BC857BWT1G, SS SC70 GP XSTR PNP 45V - Discrete Semiconductors - Bipolar Transistors

BC857BWT1G, SS SC70 GP XSTR PNP 45V - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 8009660P - RS Components, Ltd.
Corby, Northants, United Kingdom
BC857BWT1G, SS SC70 GP XSTR PNP 45V - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

BC857BWT1G, SS SC70 GP XSTR PNP 45V - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857BWT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857BWT1G
45V 150mW 220@2mA,5V 100mA PNP SC-70-3 Bipolar Transistors - BJT ROHS

45V 150mW 220@2mA,5V 100mA PNP SC-70-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi - 31Y0528 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi
31Y0528
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi 31Y0528
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 150 mW, -100 mA, 150 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 150 mW, -100 mA, 150 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857BWT1GOSDKR-ND BC857BWT1G BC857BWT1G BC857BWT1G 100995-BC857BWT1G 8009660 BC857BWT1G 31Y0528
Product Name Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTORS - Transistors (BJT) - Single - BC857BWT1G Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant Onsemi
Polarity PNP PNP PNP; PNP PNP PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT323; SC-70 (SOT-323) 3 LEAD SOT3; SOT323; SC-70-3 (SOT323) SOT323; SOT-323 (SC-70) TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC060N10NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0060 ohms
View Details
NPN, SOT-23, 45V 100mA, General Purpose Amplification Transistor - BC847B - ROHM Semiconductor GmbH
Specs
Polarity NPN
Package Type SOT23; SOT-23
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
1200 V, 150 mohm SiC FET - UF3C120150B7S - Qorvo
Specs
Transistor Technology / Material 1200 V, 150 mohm SiC FET
Package Type D2PAK-7L
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistors - BC857AQB-QZ - Nexperia B.V.
Specs
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Package Type MO-340BA
View Details
2 suppliers