Manufacturer: ON Semiconductor
Win Source Part Number: 1074547-MCH3106-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 165mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MCH3106-TL-E, BIP PNP 3A 12V - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.
MCH3106-TL-E, BIP PNP 3A 12V - Discrete Semiconductors - Bipolar Transistors
Bipolar Transistors - BJT BIP PNP 3A 12V
TRANS PNP 12V 3A 3MCPH
Bipolar (BJT) Transistor PNP 12V 3A 280MHz 900mW Surface Mount 3-MCPH
Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
Product Number | 1074547-MCH3106-TL-E | 8056663P | MCH3106-TL-E | MCH3106-TL-E | MCH3106-TL-EOSTR-ND |
Product Name | TRANSISTORS - Transistors (BJT) - Single - MCH3106-TL-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
Polarity | PNP; PNP | PNP | PNP | ||
Package Type | SOT3; 3-MCPH | MCPH | SOT323; SC-70, SOT-323 | ||
IC(max) | 3000 milliamps | 3000 milliamps | |||
VCEO | 12 volts | 12 volts |