Darlington Transistors Silicon Pwr Trnsistr
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 70W Through Hole TO-220
Trans Darlington PNP 100V 10A TO220 - Discrete Semiconductors - Darlington Transistors
Trans Darlington PNP 100V 10A TO220 - Discrete Semiconductors - Darlington Transistors
Delivery on production packaging - Tube. This product is non-returnable.
TRANS PNP DARL 100V 10A TO220
Bipolar (BJT) Single Transistor, Darlington, PNP, 100 V, 70 W, 10 A, 750 RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Darlington Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
Product Number | BDX34C | 497-12143-ND | 7140509 | BDX34C | 95M8995 |
Product Name | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 70 W, 10 A, 750 Rohs Compliant Stmicroelectronics | |
Polarity | PNP | PNP | PNP | ||
Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-3 | ||
VCEO | 100 volts | 100 volts | |||
VCBO | 100 volts |