Rectifiers 600V Ultra Trandem 7pF 8A 13ns 2A
Manufacturer: STMicroelectronics
Win Source Part Number: 813227-STTH8ST06DI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 17ns
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220AC ins
Manufacturer Package: TO-220-2 Insulated, TO-220AC
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.4V at 8A
Current - Reverse Leakage at Vr: 6μA at 600V
Part Number Series: STTH8ST
Rectifier tandem HF diode 800V 10A TO220 - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
Rectifier tandem HF diode 800V 10A TO220 - Discrete Semiconductors - Rectifier & Schottky Diodes
Diode Standard 600V 8A Through Hole TO-220AC ins
DIODE GP 600V 8A TO220AC INS
VAST STOCK CO., LIMITED | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers |
Product Number | STTH8ST06DI | 813227-STTH8ST06DI | 7917933P | 497-STTH8ST06DI-ND | STTH8ST06DI |
Product Name | Rectifiers | Diodes, Rectifiers - Single - STTH8ST06DI | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
Package | TO-220AC | TO-220AC | TO-220 | ||
Diode Type | Standard | ||||
VF | 3.4 volts | 3.4 volts | |||
VR | 600 volts | ||||
IR | 0.0060 mA |