The SMVA1705-004LF silicon hyperabrupt junction varactor diode is specifically designed for in-vehicle infotainment applications.
Features
Applications
The SMV1705 group of silicon hyperabrupt junction varactor diodes is specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage of these varactors make them appropriate for low-noise Voltage Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 10 GHz.
Varactor Diodes Ls 1.5nH SOT-23 Common Cathode
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801668-SMVA1705-004L
Packaging: Reel
Mounting Style: SMD
Diode Type: 1 Pair Common Cathode
Capacitance Ratio: 3
Capacitance Ratio Condition: C1/C4
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 12V
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 12,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 6.6pF at 4V, 1MHz
Varactors 1 Pair Common Cathode 12V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 12V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 12V Surface Mount SOT-23-3
DIODE VARACTOR
Skyworks Solutions, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
Product Number | SMVA1705-004LF | SMVA1705-004LF | SMVA1705-004LF | 801668-SMVA1705-004LF | 863-1752-1-ND | SMVA1705-004LF |
Product Name | Hyperabrupt Junction Tuning Varactor | RF Varactor Tuning Diode | Varactor Diodes | Variable Capacitance Diodes (Varicaps, Varactors) - SMVA1705-004LF | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
Package | SOT23; SOT-23 | SOT23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | ||
VR | 12 volts | |||||
CDmin/CDmax | 1 to 4 | 3 | ||||
Diode Type | Varactor |