Nexperia B.V. High-speed double diode BAS56,215

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - BAS56,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
BAS56,215
High-speed double diode BAS56,215
The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 6 ns Continuous reverse voltage: max. 60 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 600 mA. AEC-Q101 qualified Applications High speed switching in e.g. surface mounted circuits.

The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 6 ns
  • Continuous reverse voltage: max. 60 V
  • Repetitive peak reverse voltage: max. 60 V
  • Repetitive peak forward current: max. 600 mA.
  • AEC-Q101 qualified

Applications

  • High speed switching in e.g. surface mounted circuits.
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS56,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS56,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS56,215
DIODE ARRAY GP 60V 200MA SOT143B

DIODE ARRAY GP 60V 200MA SOT143B

Supplier's Site
 - 7258653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Diode Switching 60V 0.2A 4Pin 3+Tab SOT - Discrete Semiconductors - Switching Diodes

Diode Switching 60V 0.2A 4Pin 3+Tab SOT - Discrete Semiconductors - Switching Diodes

Supplier's Site
 - 7258653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Diode Switching 60V 0.2A 4Pin 3+Tab SOT - Discrete Semiconductors - Switching Diodes Delivery on production packaging - Reel. This product is non-returnable.

Diode Switching 60V 0.2A 4Pin 3+Tab SOT - Discrete Semiconductors - Switching Diodes
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Diodes, Rectifiers - Arrays - BAS56,215 - 1022099-BAS56,215 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Arrays - BAS56,215
1022099-BAS56,215
Diodes, Rectifiers - Arrays - BAS56,215 1022099-BAS56,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022099-BAS56,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 100nA @ 120V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022099-BAS56,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100nA @ 120V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
DIODE ARRAY GP 60V 200MA SOT143B - 554-BAS56,215 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 60V 200MA SOT143B
554-BAS56,215
DIODE ARRAY GP 60V 200MA SOT143B 554-BAS56,215
DIODE ARRAY GP 60V 200MA SOT143B

DIODE ARRAY GP 60V 200MA SOT143B

Supplier's Site
Diode Arrays - 1727-2894-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2894-6-ND
Diode Arrays 1727-2894-6-ND
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Supplier's Site Datasheet
Diode Arrays - 1727-2894-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2894-1-ND
Diode Arrays 1727-2894-1-ND
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Supplier's Site Datasheet
Diode Arrays - 1727-2894-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2894-2-ND
Diode Arrays 1727-2894-2-ND
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Supplier's Site Datasheet
 - BAS56,215 - Rochester Electronics
Newburyport, MA, United States
Nexperia BAS56 - Rectifier Diode, 2 Element, 0.2A, 60V, SOT4

Nexperia BAS56 - Rectifier Diode, 2 Element, 0.2A, 60V, SOT4

Supplier's Site Datasheet
Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia - 84Y9583 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia
84Y9583
Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia 84Y9583
SMALL SIGNAL DIODE, 0.2A, 120V, SOT-143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:9A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.2A, 120V, SOT-143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Win Source Electronics Utmel Electronic Limited DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Diodes Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes
Product Number BAS56,215 BAS56,215 7258653 1022099-BAS56,215 554-BAS56,215 1727-2894-6-ND BAS56,215 84Y9583
Product Name High-speed double diode Discrete Semiconductor Products - Diodes - Rectifiers Diodes, Rectifiers - Arrays - BAS56,215 DIODE ARRAY GP 60V 200MA SOT143B Diode Arrays Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
VF 1000 to 1 volts 1 volts 1 volts 1 volts 1 volts
IF 200 mA 200 mA 200 mA
VR 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single general-purpose switching diodes - BAV102,135 - Nexperia B.V.
Specs
Package MiniMELF; SOD-80; LLDS; MiniMelf (SOD80C)
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
4 suppliers
Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; (SOT143B)
RoHS Compliant RoHS
View Details
7 suppliers
100 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier - PMEG100T50ELPX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package CFP5 (SOD128)
RoHS Compliant RoHS
View Details
2 suppliers
40 V, 0.5 A very low VF MEGA Schottky barrier rectifier - PMEG4005EH,115 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; (SOD123F)
RoHS Compliant RoHS
View Details
6 suppliers