Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers BYQ28EF-200-E3/45

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8142733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay ultrafast recovery rectifiers have very fast reverse recovery times as low as 15ns and voltage levels as high as 1500V. Typical applications include very high frequency switched mode power supplies (SMPS), inverters, and freewheeling diodes. Maximum Continuous Forward Current = 10A Diode Configuration = Common Cathode Number of Elements per Chip = 2 Peak Reverse Repetitive Voltage = 200V Mounting Type = Through Hole Package Type = TO-220F Diode Type = Silicon Junction Diode Technology = Silicon Junction Pin Count = 3 Maximum Forward Voltage Drop = 1.25V Delivery on production packaging - Tube. This product is non-returnable.

Vishay ultrafast recovery rectifiers have very fast reverse recovery times as low as 15ns and voltage levels as high as 1500V. Typical applications include very high frequency switched mode power supplies (SMPS), inverters, and freewheeling diodes.
Maximum Continuous Forward Current = 10A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Through Hole
Package Type = TO-220F
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 1.25V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8142733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay ultrafast recovery rectifiers have very fast reverse recovery times as low as 15ns and voltage levels as high as 1500V. Typical applications include very high frequency switched mode power supplies (SMPS), inverters, and freewheeling diodes. Maximum Continuous Forward Current = 10A Diode Configuration = Common Cathode Number of Elements per Chip = 2 Peak Reverse Repetitive Voltage = 200V Mounting Type = Through Hole Package Type = TO-220F Diode Type = Silicon Junction Diode Technology = Silicon Junction Pin Count = 3 Maximum Forward Voltage Drop = 1.25V

Vishay ultrafast recovery rectifiers have very fast reverse recovery times as low as 15ns and voltage levels as high as 1500V. Typical applications include very high frequency switched mode power supplies (SMPS), inverters, and freewheeling diodes.
Maximum Continuous Forward Current = 10A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Through Hole
Package Type = TO-220F
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 1.25V

Supplier's Site
 - 1451694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay ultrafast recovery rectifiers have very fast reverse recovery times as low as 15ns and voltage levels as high as 1500V. Typical applications include very high frequency switched mode power supplies (SMPS), inverters, and freewheeling diodes. Diode Configuration = Common Cathode Maximum Continuous Forward Current = 10A Number of Elements per Chip = 2 Peak Reverse Repetitive Voltage = 200V Mounting Type = Through Hole Package Type = TO-220F Diode Type = Silicon Junction Diode Technology = Silicon Junction Pin Count = 3 Maximum Forward Voltage Drop = 1.25V

Vishay ultrafast recovery rectifiers have very fast reverse recovery times as low as 15ns and voltage levels as high as 1500V. Typical applications include very high frequency switched mode power supplies (SMPS), inverters, and freewheeling diodes.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 10A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Through Hole
Package Type = TO-220F
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 1.25V

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYQ28EF-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYQ28EF-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYQ28EF-200-E3/45
DIODE ARRAY GP 200V 5A ITO220AB

DIODE ARRAY GP 200V 5A ITO220AB

Supplier's Site
Diode Arrays - BYQ28EF-200-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45 - 1025585-BYQ28EF-200-E3/45 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45
1025585-BYQ28EF-200-E3/45
Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45 1025585-BYQ28EF-200-E3/45
Manufacturer: Vishay Win Source Part Number: 1025585-BYQ28EF-200- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025585-BYQ28EF-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 10 Amp 200 Volt

Rectifiers 10 Amp 200 Volt

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 8142733P BYQ28EF-200-E3/45 BYQ28EF-200-E3/45-ND 1025585-BYQ28EF-200-E3/45 BYQ28EF-200-E3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45 Rectifiers
Arrangement Common Catode Common Catode
Diode Type General Purpose; Schottky Standard
IF 10000 mA
VR 200 volts 200 volts
Package TO-220F TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB ITO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

3pF, 4kV, SCR & Diode Rail Clamp Array - SP721ABG - Littelfuse, Inc.
Specs
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
CT 3 pF
View Details
4 suppliers
40V, 200mA, SOD-323FL, Schottky Barrier Diode - RB550VM-40 - ROHM Semiconductor GmbH
Specs
Package UMD2M
RoHS Compliant RoHS
VF 0.5100 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
3 suppliers