DIODE ARR SCHOTT 45V 7.5A DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1261855-STPS15L45CB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS15L45CB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS15L45CB-TR; MGBR2045L-TN3-T; 12CWQ04FNTRR;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 45V DPAK
Dual Schottky barrier diode,STPS15L45CB - Discrete Semiconductors - Rectifier & Schottky Diodes
Dual Schottky barrier diode,STPS15L45CB - Discrete Semiconductors - Rectifier & Schottky Diodes
Dual Schottky barrier diode,STPS15L45CB - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V DPAK
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays |
Product Number | STPS15L45CB | 1261855-STPS15L45CB | STPS15L45CB | 4858011 | 497-STPS15L45CB-ND | STPS15L45CB | 761-STPS15L45CB |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Arrays - STPS15L45CB | Discrete Semiconductor | Diode Arrays | Schottky Diodes & Rectifiers | DIODE ARRAY SCHOTTKY 45V DPAK | |
Package | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK (TO-252) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
Life Cycle Stage | Active | Active | Active | ||||
VF | 0.5200 volts | 0.5200 volts | 0.5200 volts | 0.5200 volts | |||
Diode Type | Schottky; Schottky | Schottky | Schottky; Schottky | ||||
VR | 45 volts | 45 volts | 45 volts | 45 volts |