Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Manufacturer: Vishay
Win Source Part Number: 902917-VS-4CSH02HM3/
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4CSH02
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-4CSH02HM3/86AGIDK
DIODE ARRAY GP 200V 2A TO277A
Rectifiers Hypfst Rct 2x2A 200V
The FRED Pt® (Fast Recovery Epitaxial Diode) range of products from Vishay are hyperfast diodes containing platinum (Pt) doping technology. This series offers extremely low leakage currents at high temperatures together with a high maximum junction operating temperature of 175°C. Typical recovery times are 35nds or less.
Maximum Continuous Forward Current = 4A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = TO-277A
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 950mV
Delivery on production packaging - Reel. This product is non-returnable.
The FRED Pt® (Fast Recovery Epitaxial Diode) range of products from Vishay are hyperfast diodes containing platinum (Pt) doping technology. This series offers extremely low leakage currents at high temperatures together with a high maximum junction operating temperature of 175°C. Typical recovery times are 35nds or less.
Maximum Continuous Forward Current = 4A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = TO-277A
Diode Type = Silicon Junction
Diode Technology = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 950mV
The FRED Pt® (Fast Recovery Epitaxial Diode) range of products from Vishay are hyperfast diodes containing platinum (Pt) doping technology. This series offers extremely low leakage currents at high temperatures together with a high maximum junction operating temperature of 175°C. Typical recovery times are 35nds or less.
Maximum Continuous Forward Current = 4A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = TO-277A
Diode Technology = Silicon Junction
Diode Type = Silicon Junction
Pin Count = 3
Maximum Forward Voltage Drop = 950mV
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
Product Number | VS-4CSH02HM3/86AGITR-ND | 902917-VS-4CSH02HM3/86A | VS-4CSH02HM3/86A | VS-4CSH02HM3/86A | 8722884P |
Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-4CSH02HM3/86A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
Arrangement | Common Catode | Common Catode | |||
Tj | -65 to 175 C (-85 to 347 F) | ||||
Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A-3 | TO-277A | |
Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN | General Purpose; Schottky | |||
Life Cycle Stage | Active |