Schottky Diode Half Bridge 240V 0.4A SOT - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Reel. This product is non-returnable.
Schottky Diode Half Bridge 240V 0.4A SOT - Discrete Semiconductors - Rectifier & Schottky Diodes
RS Components, Ltd. | |
---|---|
Product Category | Diode Arrays |
Product Number | 7532712P |
Diode Type | Schottky |
Diode Applications | Rectifier |
IF | 400 mA |