Infineon Technologies AG Schottky Diodes & Rectifiers BAT 240A E6327

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT 240A E6327
Schottky Diodes & Rectifiers BAT 240A E6327
Schottky Diodes & Rectifiers Hi Voltage Schottky Diode 240V 400mA

Schottky Diodes & Rectifiers Hi Voltage Schottky Diode 240V 400mA

Supplier's Site Datasheet
 - 8977245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diode 240V 0.4A SOT23-3 - Discrete Semiconductors - Rectifier & Schottky Diodes Delivery on production packaging - Reel. This product is non-returnable.

Schottky Diode 240V 0.4A SOT23-3 - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8977245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diode 240V 0.4A SOT23-3 - Discrete Semiconductors - Rectifier & Schottky Diodes

Schottky Diode 240V 0.4A SOT23-3 - Discrete Semiconductors - Rectifier & Schottky Diodes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED RS Components, Ltd.
Product Category Schottky Diodes Diode Arrays
Product Number BAT 240A E6327 8977245P
Product Name Schottky Diodes & Rectifiers
Package SOT-23 SOT23; SOT-23
Diode Type Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

3.3V, 15A Diode Array - SP3384NUTG - Littelfuse, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
CT 0.5000 pF
View Details
5 suppliers
40V, 120mA, SOT-23, Series Connection, Schottky Barrier Diode - BAS40-04HY - ROHM Semiconductor GmbH
Specs
Package SSD3M
RoHS Compliant RoHS
VF 1 volts
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Schottky barrier diode - BAT54LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD
RoHS Compliant RoHS
View Details
3 suppliers