Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-3P-3, SC-65-3
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 30A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 60V
Mounting Type = Through Hole
Package Type = TO-3P
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 600mV
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 30A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 60V
Mounting Type = Through Hole
Package Type = TO-3P
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 600mV
Delivery on production packaging - Tube. This product is non-returnable.
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 30A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 60V
Mounting Type = Through Hole
Package Type = TO-3P
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 600mV
DIODE ARR SCHOTT 60V 30A TO247AD
Schottky Diodes & Rectifiers 60 Amp 60 Volt Dual Common Cath
Manufacturer: Vishay
Win Source Part Number: 1065288-M6060P-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 640mV @ 30A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
Product Number | M6060P-E3/45GI-ND | 8130764 | M6060P-E3/45 | M6060P-E3/45 | 1065288-M6060P-E3/45 |
Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - M6060P-E3/45 | |
Arrangement | Common Catode | Common Catode | |||
Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
Package | TO-3; TO-3P-3, SC-65-3 | TO-3P | TO-3; TO-247 | TO-247AD | TO-3; TO-3P |
Diode Type | Schottky | Schottky; Schottky | |||
Diode Applications | Rectifier |