Manufacturer: Vishay
Win Source Part Number: 123247-VS-40CPQ040PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A
Current - Reverse Leakage @ Vr: 4mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 40A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 40V
Mounting Type = Through Hole
Package Type = TO-247AC
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 490mV
Schottky Rectifiers are semiconductor diodes that exhibit very low forward voltage drop with a very fast switching action. The reverse recovery times of Schottky diodes are extremely quick. Schottky diodes are suitable for applications requiring fast switching and low power loss.
Maximum Continuous Forward Current = 40A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 40V
Mounting Type = Through Hole
Package Type = TO-247AC
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 490mV
Delivery on production packaging - Tube. This product is non-returnable.
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3
DIODE ARR SCHOTT 40V 20A TO247AC
Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
Product Number | 123247-VS-40CPQ040PBF | 9194501 | 40CPQ040PBF-ND | VS-40CPQ040PBF |
Product Name | Diodes, Rectifiers - Arrays - VS-40CPQ040PBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
Diode Type | Schottky; Schottky | Schottky | ||
Life Cycle Stage | Active | Removed | ||
VF | 0.4900 volts | 0.4900 volts | ||
VR | 40 volts | 40 volts | ||
IR | 4 mA |