TVS Diodes / ESD Suppressors 5 Line TVS Array
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Reel. This product is non-returnable.
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR - Discrete Semiconductors - TVS Diodes
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR - Discrete Semiconductors - TVS Diodes
100W 12.5V 6.2V 5V SOT-363-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
TVS DIODE ARRAY, 100W, 5V, SC-88; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Product Range:TRANSZORB SMCJ Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.2V; No. of Pins:6 Pin RoHS Compliant: Yes
TVS DIODE, 100W, 5V, UNIDIR, SC-88; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 100W, 5V, SC-88, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.2V; Breakdown Voltage Vbr:7.2V RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
Product Number | SMF05CT1G | SMF05CT1G | 8022500P | SMF05CT1G | SMF05CT1GOSDKR-ND | 10M5715 | 81Y7287 |
Product Name | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode Array, 100W, 5V, Sc-88; Clamping Voltage Vc Max Onsemi | Tvs Diode, 100W, 5V, Unidir, Sc-88; Product Range Onsemi | |
Package | SC-88-6 | SOT363; SC-88/SC70-6/SOT-363 | SOT-363 (SC-88) | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-88 | SC-88 |
Peak Pulse Power | 100 watts | 100 watts | 100 watts | ||||
VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | |||
VBR | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | 7.2 volts | 6.2 to ? volts | |
Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |