The SP7538PUTG integrates 8 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One, HDMI, USB3.0, USB2.0, and IEEE 1394. Features & Benefits: ESD, IEC61000-4-2, ±12kV contact, ±15kV air Lightning, IEC61000-4-5, 2nd edition,4A (tP=8/20μs) EFT, IEC61000-4-4, 40A (tP=5/50ns) Low capacitance of 0.5pF (TYP) per I/O Low leakage current of 1.5μA (MAX) at 5V Halogen free, Lead free and RoHS compliant AEC-Q101 qualified Application: V-By-One Embedded DisplayPort USB 2.0/3.0 Ports HDMI Flat Panel Displays LCD/LED TVs Smartphones Mobile Computing
7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1)
Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes
Series: SP7538P
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Steering (Rail to Rail)
Unidirectional Channels: 8
Applications: HDMI
Capacitance @ Frequency: 0.5pF @ 1MHz
Operating Temperature: -40°C ~ 150°C (TJ)
TVS DIODE 5VWM 7VC 9-UDFN
Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | SP7538PUTG | F7417CT-ND | SP7538PUTG | |
Product Name | 0.5pF 12KV Diode Array | TVS Diodes | Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
Diode Type | Transient Voltage Suppressor Diodes | |||
RoHS Compliant | RoHS | |||
CT | 0.5000 pF | 0.5000 pF | ||
Configuration | Single |