TVS DIODE 5VWM 9VC SC70-6
TVS Diode Arrays WE-TVS Series. ESD Ultra Low Capacitance TVS. Electrostatic Discharge (ESD) protection applications for USB 2.0, HDMI, DVI, Ethernet, Firewire, and Serial Bus interfaces. Working Voltage 3.3V, 5V and 12V
Direction Type = Uni-Directional
Diode Configuration = Complex Array
Maximum Clamping Voltage = 9V
Minimum Breakdown Voltage = 6V
Mounting Type = Surface Mount
Package Type = SOT-363 (SC-70)
Maximum Reverse Stand-off Voltage = 5V
Pin Count = 6
Maximum Peak Pulse Current = 6A
ESD Protection = Yes
Delivery on production packaging - Reel. This product is non-returnable.
TVS Diode Arrays WE-TVS Series. ESD Ultra Low Capacitance TVS. Electrostatic Discharge (ESD) protection applications for USB 2.0, HDMI, DVI, Ethernet, Firewire, and Serial Bus interfaces. Working Voltage 3.3V, 5V and 12V
Direction Type = Uni-Directional
Diode Configuration = Complex Array
Maximum Clamping Voltage = 9V
Minimum Breakdown Voltage = 6V
Mounting Type = Surface Mount
Package Type = SOT-363 (SC-70)
Maximum Reverse Stand-off Voltage = 5V
Pin Count = 6
Maximum Peak Pulse Current = 6A
ESD Protection = Yes
9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 82400274 | 7546216P | 732-4475-6-ND |
Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
Package | SC-70-6 | SOT-363 (SC-70) | SOT363; 6-TSSOP, SC-88, SOT-363 |
VC | 9 volts | 9 volts | |
VBR | 6 volts | 6 volts | 6 volts |
Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |