Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-220-3
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
Manufacturer: STMicroelectronics
Win Source Part Number: 038646-STPS60170CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 30A
Current - Reverse Leakage @ Vr: 35μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 170V 30A TO220
Power schottky rectifier, STPS60170CT - Discrete Semiconductors - Rectifier & Schottky Diodes
Power schottky rectifier, STPS60170CT - Discrete Semiconductors - Rectifier & Schottky Diodes
Power schottky rectifier, STPS60170CT - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays |
Product Number | 497-4828-5-ND | STPS60170CT | 038646-STPS60170CT | STPS60170CT | 6247609 |
Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - STPS60170CT | Discrete Semiconductor Products - Diodes - Rectifiers | |
Arrangement | Common Catode | Common Catode | |||
Tj | 175 C (347 F) | 175 C (347 F) | |||
Package | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220AB |
Diode Type | Schottky; Schottky | Schottky | |||
Life Cycle Stage | Active | Active |