11V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 11VC 8-SO
TVS DIODE ARRAY, 300W, 5V, SOIC; Clamping Voltage Vc Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
Product Number | SMDA05CN-5.TBT-ND | SMDA05CN-5.TBT | 37K8436 |
Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 5V, Soic; Clamping Voltage Vc Max Semtech |
Configuration | Single | ||
RoHS Compliant | RoHS | RoHS | |
Package | 8-SOIC (0.154", 3.90mm Width) | 8-SO | SOIC |
Peak Pulse Power | 300 watts | 300 watts | |
VC | 11 volts | 11 volts |