Manufacturer: Vishay
Win Source Part Number: 1001365-VS-12CTQ045P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): USD640C; USD645C; MBR1545CT C0G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Diode Array 1 Pair Common Cathode Schottky 45V 6A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 6A TO220-3
Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Diode Arrays | Diode Arrays | Rectifiers |
Product Number | 1001365-VS-12CTQ045PBF | 12CTQ045PBF-ND | VS-12CTQ045PBF |
Product Name | Diodes, Rectifiers - Arrays - VS-12CTQ045PBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
Diode Type | Schottky; Schottky | ||
Life Cycle Stage | Active | Removed | |
VF | 0.6000 volts | 0.6000 volts | |
VR | 45 volts |