General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 20V SOT23
Zener Diode Array 1 Pair Common Anode 20V 300mW ±2% TO-236AB
Zener Diode Array 1 Pair Common Anode 20V 300mW ±2% TO-236AB
Zener Diode Array 1 Pair Common Anode 20V 300mW ±2% TO-236AB
Win Source Part Number: 977222-BZB84-B20,215
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 14 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 55 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1727-1583-2,1727-158
Base Product Number: BZB84-B20
DIODE, ZENER, 0.300W, 20V, SOT23; Zener Voltage Nom:20V; Diode Configuration:-; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BZB84 Series; Qualification:- RoHS Compliant: Yes
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
Product Number | BZB84-B20,215 | BZB84-B20,215 | 1727-1583-1-ND | 977222-BZB84-B20,215 | 75T6393 |
Product Name | Dual Zener diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener - Arrays | Diode, Zener, 0.300W, 20V, Sot23; Zener Voltage Nom Nexperia |
Package | SOT23; SOT23 | TO-236AB | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
RoHS Compliant | RoHS | RoHS | |||
VZ | 19.6 to 20.4 volts | 20 volts | |||
PD | 300 milliwatts | 300 milliwatts | |||
Tj | 150 C (302 F) | ? to 150 C (? to 302 F) |