Diode Zener 6.2V 5% 3W SMB - Discrete Semiconductors - Zener Diodes
Diode Zener 6.2V 5% 3W SMB - Discrete Semiconductors - Zener Diodes
Delivery on production packaging - Reel. This product is non-returnable.
Diode Zener 6.2V 5% 3W SMB - Discrete Semiconductors - Zener Diodes
DIODE ZENER 6.2V 3W SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 005422-1SMB5920BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Family Name: 1SMB5920B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5920BT3; 1SMB5920B; SZ1SMB5920BT3G; MVSMBJ5920BE3TR7;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode 6.2V 3W ±5% Surface Mount SMB
Zener Diode 6.2V 3W ±5% Surface Mount SMB
Zener Diode 6.2V 3W ±5% Surface Mount SMB
DIODE ZENER 6.2V 3W SMB
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 3W, 6.2V, SMB; Zener Voltage Nom:6.2V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:-RoHS Compliant: Yes
Zener Single Diode, 1SMA59xxB Series, 6.2 V, 3 W, DO-213AA, 5 %, 2, 150 C RoHS Compliant: Yes
VAST STOCK CO., LIMITED | RS Components, Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
Product Number | 1SMB5920BT3G | 6878168 | 1SMB5920BT3G | 005422-1SMB5920BT3G | 1SMB5920BT3GOSDKR-ND | 1SMB5920BT3G | 67R1407 | 45J2450 | 58Y5548 |
Product Name | Zener Diodes | Discrete Semiconductor | Diodes - Zener - Single - 1SMB5920BT3G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, 3W, 6.2V, Smb; Zener Voltage Nom Onsemi | Zener Single Diode, 1Sma59Xxb Series, 6.2 V, 3 W, Do-213Aa, 5 %, 2, 150 C Rohs Compliant Onsemi | |
Package | SMB | SMB; SMB | SMB; SMB | SMB; SMB | DO-213AA | DO-213AA | |||
Pin Count | 2 | 2 | 2 | ||||||
VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||||||
PD | 550 milliwatts | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | |||||
VF | 1.5 volts |