Manufacturer: ON Semiconductor
Win Source Part Number: 898823-SZMMSZ5243BT1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 13 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ5243BT1GOSDKR,
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 13V 500MW SOD123
Surface Mount case: SOD-123
Diode Configuration = Single
Nominal Zener Voltage = 13V
Number of Elements per Chip = 1
Mounting Type = Surface Mount
Maximum Power Dissipation = 500 mW
Package Type = SOD-123
Zener Type = Voltage Regulator
Zener Voltage Tolerance = 5%
Pin Count = 2
Test Current = 9.5mA
Surface Mount case: SOD-123
Diode Configuration = Single
Nominal Zener Voltage = 13V
Number of Elements per Chip = 1
Mounting Type = Surface Mount
Maximum Power Dissipation = 500 mW
Package Type = SOD-123
Zener Type = Voltage Regulator
Zener Voltage Tolerance = 5%
Pin Count = 2
Test Current = 9.5mA
Delivery on production packaging - Reel. This product is non-returnable.
Surface Mount case: SOD-123
Nominal Zener Voltage = 13V
Diode Configuration = Single
Number of Elements per Chip = 1
Mounting Type = Surface Mount
Maximum Power Dissipation = 500 mW
Package Type = SOD-123
Zener Type = Voltage Regulator
Zener Voltage Tolerance = 5%
Pin Count = 2
Test Current = 9.5mA
DIODE ZENER 13V 500MW SOD123
ZENER DIODE, 13V, 0.5W, SOD-123; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Zener Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
Product Number | 898823-SZMMSZ5243BT1G | SZMMSZ5243BT1GOSCT-ND | SZMMSZ5243BT1G | 8057136 | SZMMSZ5243BT1G | 76T7756 |
Product Name | Diodes - Zener - Single - SZMMSZ5243BT1G | Single Zener Diodes | Discrete Semiconductor | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 13V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | |
Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
VF | 0.9000 volts | |||||
IR | 5.00E-4 mA | 500 mA | ||||
Pin Count | 2 | 2 |