The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
454.5V Clamp 33.2A Ipp Tvs Diode Through Hole P600
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 15KPA280A | 15KPA280A-ND | 01P9760 |
Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse |
RoHS Compliant | RoHS | RoHS | |
VC | 454 volts | 454 volts | |
VBR | 342 volts | 313 volts | 313 volts |
Configuration | Single | ||
Package | P600, Axial | Axial Leaded |