Diode Standard 1200V 15A Through Hole TO-220 [K]
DIODE GP 1.2KV 15A TO220
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|
Product Category | Diodes | Rectifiers | Rectifiers |
Product Number | APT15DQ120KG-ND | APT15DQ120KG | APT15DQ120KG |
Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Module - Fast Recovery/FRED |
Tj | -55 to 175 C (-67 to 347 F) | ||
Package | TO-220 | TO-220 | |
Life Cycle Stage | Active | ||
VF | 3.3 volts |