The HY Electronic (Cayman) Limited SS family of diodes are surface mount schottky barrier rectifiers. They are packaged in SMA, SMB or SMC designs. The reverse voltages range from 20 V to 100 V with different forward currents from 1 A up to 5 A. Applications include free-wheeling, inverters and polarity protection.
Metal-Semiconductor junction with guarding. Epitaxial construction. Low forward voltage drop. Moulded Plastic Case (Plastic: flammability classification UL 94V-0). Polarity: indicated by cathode band
Maximum Continuous Forward Current = 1A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 100V
Mounting Type = Surface Mount
Package Type = DO-214AC (SMA)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 2
Maximum Forward Voltage Drop = 850mV
The HY Electronic (Cayman) Limited SS family of diodes are surface mount schottky barrier rectifiers. They are packaged in SMA, SMB or SMC designs. The reverse voltages range from 20 V to 100 V with different forward currents from 1 A up to 5 A. Applications include free-wheeling, inverters and polarity protection.
Metal-Semiconductor junction with guarding. Epitaxial construction. Low forward voltage drop. Moulded Plastic Case (Plastic: flammability classification UL 94V-0). Polarity: indicated by cathode band
Maximum Continuous Forward Current = 1A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 100V
Mounting Type = Surface Mount
Package Type = DO-214AC (SMA)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 2
Maximum Forward Voltage Drop = 850mV
Delivery on production packaging - Reel. This product is non-returnable.
Schottky barrier diode, 1A, 100V - Discrete Semiconductors - Rectifier & Schottky Diodes
RS Components, Ltd. | |
---|---|
Product Category | Rectifiers |
Product Number | 9179149 |
Rectifier Configuration / Technology | Schottky |